P. E. Guerin Gothic Hexagonal Cabinet Knob: Nº 70181 70181

Description
Nº 70182 Knob: 2" Nº 70183 Knob: 1 ¼" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 70182 Knob: 2" Nº 70183 Knob: 1 ¼" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gothic Hexagonal Cabinet Knob: Nº 70181 - 70181 - P. E. Guerin
New York, NY, USA
Gothic Hexagonal Cabinet Knob: Nº 70181
70181
Gothic Hexagonal Cabinet Knob: Nº 70181 70181
Nº 70182 Knob: 2" Nº 70183 Knob: 1 ¼" Cabinet knobs are available in any finish.

Nº 70182 Knob: 2"
Nº 70183 Knob: 1 ¼"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 70181
Product Name Gothic Hexagonal Cabinet Knob: Nº 70181
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Knurled Torque Knobs - 32303 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
Point Knob, M4 Thread, Zinc Alloy, Diamond Brass - MP-06-140-40 - Southco
Specs
Colors / Finishes Available PVD
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
1
Specs
Diameter / Width 1 inches (25.4 mm)
View Details