OZ Lifting Products LLC Beam Clamp OZ10BC

Description
OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits Robust all-steel construction Super-quick adjustment to most I-Beams Durable baked enamel paint protection Stainless steel ID tag Individual test certificate & serial number
Datasheet
Description
OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits Robust all-steel construction Super-quick adjustment to most I-Beams Durable baked enamel paint protection Stainless steel ID tag Individual test certificate & serial number
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - OZ10BC - OZ Lifting Products LLC
Winona, MN, USA
Beam Clamp
OZ10BC
Beam Clamp OZ10BC
OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits Robust all-steel construction Super-quick adjustment to most I-Beams Durable baked enamel paint protection Stainless steel ID tag Individual test certificate & serial number

OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number.

Features and Benefits

  • Robust all-steel construction
  • Super-quick adjustment to most I-Beams
  • Durable baked enamel paint protection
  • Stainless steel ID tag
  • Individual test certificate & serial number
Supplier's Site Datasheet

Technical Specifications

  OZ Lifting Products LLC
Product Category Hand Clamps
Product Number OZ10BC
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 8 - 502100800752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Pipe Clamp - 522 0350PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 3005 to 3370 lbs (1363 to 1528 kg)
View Details