OZ Lifting Products LLC Chain Hoist OZ030CHOP

Description
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming. Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation. Totally Enclosed Gearing - This design protects gears from contamination and debris. Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.
Datasheet
Description
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming. Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation. Totally Enclosed Gearing - This design protects gears from contamination and debris. Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chain Hoist - OZ030CHOP - OZ Lifting Products LLC
Winona, MN, USA
Chain Hoist
OZ030CHOP
Chain Hoist OZ030CHOP
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming. Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation. Totally Enclosed Gearing - This design protects gears from contamination and debris. Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.

Features and Benefits

Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation.

Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming.

Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting.

Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish.

Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation.

Totally Enclosed Gearing - This design protects gears from contamination and debris.

Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool.

Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications.

Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.

Supplier's Site Datasheet

Technical Specifications

  OZ Lifting Products LLC
Product Category Hoists
Product Number OZ030CHOP
Product Name Chain Hoist
Mounting Hook
Load Hook Single
Type HandChain
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoist - 50 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 2068.0 lbs (937.9 kg)
View Details
Pulling Hoist, hydraulic TIRFOR TU 32H WLL ton 3.2 Ton - 501100320000230 - Certex UK
Specs
Unit Weight 119.3 lbs (54.1 kg)
Type Hydraulic
Load Capacity 7055 lbs (3199 kg)
View Details
Hoists - 2542627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hand Chain Hoist - Hurricane 360 Trolley Hoist - Columbus McKinnon Corporation
Specs
Mounting Trolley
Type HandChain
Line Type Chain
View Details