RS Components, Ltd. Hoists 2542625

Description
Yalelift Hand Chain Hoist, 500kg, 3mtr H
Request a Quote
Description
Yalelift Hand Chain Hoist, 500kg, 3mtr H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoists - 2542625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
2542625
Hoists 2542625
Yalelift Hand Chain Hoist, 500kg, 3mtr H

Yalelift Hand Chain Hoist, 500kg, 3mtr H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hoists
Product Number 2542625
Product Name Hoists
Line Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 6843840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 2205 lbs (1000 kg)
View Details
Hoists - 2542606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details
Hoists - 2542626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hoists - 6843838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Load Capacity 551 lbs (250 kg)
Lift 9.8 ft (30 dm)
View Details