Hitachi High-Tech America UV-Visible/NIR Spectrophotometer UH4150

Description
Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being switched. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to visible to near infrared regions. The changes in photometric values at detector switching (from signal level differences) are minimized due to a design utilizing Hitachi’s expertise in integrating sphere construction, signal processing technologies, etc. Low stray light and low polarization characteristics are attained with Hitachi’s high-performance prism-grating double monochromator system. The UH4150 adopts a prism-grating (P-G) double monochromator optical system, continuing the established reputation of the U-4100 optical system. Large changes in light intensity of the S and P polarization are less likely for the prism-grating (P-G) system than for the generally used grating-grating (G-G) system. The UH4150 offers low noise measurements, even for low transmittance and reflectance samples. Collimated light beam allows accurate measurement of reflected light and scattered light. The incident angle is important for the measurement of specular reflectance of solid samples. For focused light beam, the incident angle varies depending on the lens’s focal length, etc. Consequently, the values of simulation of design of optical thin films, such as dielectric multilayer film and prism, would differ from actual measured values. In the case of a collimated light beam, however, the incident angle is always the same with respect to the sample, leading to a highly accurate measurement of specular reflectance. Moreover, the collimated light beam is useful for the evaluation of diffusivity (haze) and the measurement of transmittance of lenses.
Description
Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being switched. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to visible to near infrared regions. The changes in photometric values at detector switching (from signal level differences) are minimized due to a design utilizing Hitachi’s expertise in integrating sphere construction, signal processing technologies, etc. Low stray light and low polarization characteristics are attained with Hitachi’s high-performance prism-grating double monochromator system. The UH4150 adopts a prism-grating (P-G) double monochromator optical system, continuing the established reputation of the U-4100 optical system. Large changes in light intensity of the S and P polarization are less likely for the prism-grating (P-G) system than for the generally used grating-grating (G-G) system. The UH4150 offers low noise measurements, even for low transmittance and reflectance samples. Collimated light beam allows accurate measurement of reflected light and scattered light. The incident angle is important for the measurement of specular reflectance of solid samples. For focused light beam, the incident angle varies depending on the lens’s focal length, etc. Consequently, the values of simulation of design of optical thin films, such as dielectric multilayer film and prism, would differ from actual measured values. In the case of a collimated light beam, however, the incident angle is always the same with respect to the sample, leading to a highly accurate measurement of specular reflectance. Moreover, the collimated light beam is useful for the evaluation of diffusivity (haze) and the measurement of transmittance of lenses.

Suppliers

Company
Product
Description
Supplier Links
UV-Visible/NIR Spectrophotometer - UH4150 - Hitachi High-Tech America
Westford, MA, United States
UV-Visible/NIR Spectrophotometer
UH4150
UV-Visible/NIR Spectrophotometer UH4150
Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being switched. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to visible to near infrared regions. The changes in photometric values at detector switching (from signal level differences) are minimized due to a design utilizing Hitachi’s expertise in integrating sphere construction, signal processing technologies, etc. Low stray light and low polarization characteristics are attained with Hitachi’s high-performance prism-grating double monochromator system. The UH4150 adopts a prism-grating (P-G) double monochromator optical system, continuing the established reputation of the U-4100 optical system. Large changes in light intensity of the S and P polarization are less likely for the prism-grating (P-G) system than for the generally used grating-grating (G-G) system. The UH4150 offers low noise measurements, even for low transmittance and reflectance samples. Collimated light beam allows accurate measurement of reflected light and scattered light. The incident angle is important for the measurement of specular reflectance of solid samples. For focused light beam, the incident angle varies depending on the lens’s focal length, etc. Consequently, the values of simulation of design of optical thin films, such as dielectric multilayer film and prism, would differ from actual measured values. In the case of a collimated light beam, however, the incident angle is always the same with respect to the sample, leading to a highly accurate measurement of specular reflectance. Moreover, the collimated light beam is useful for the evaluation of diffusivity (haze) and the measurement of transmittance of lenses.

Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units.

Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being switched.

Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to visible to near infrared regions. The changes in photometric values at detector switching (from signal level differences) are minimized due to a design utilizing Hitachi’s expertise in integrating sphere construction, signal processing technologies, etc.

Low stray light and low polarization characteristics are attained with Hitachi’s high-performance prism-grating double monochromator system.

The UH4150 adopts a prism-grating (P-G) double monochromator optical system, continuing the established reputation of the U-4100 optical system. Large changes in light intensity of the S and P polarization are less likely for the prism-grating (P-G) system than for the generally used grating-grating (G-G) system. The UH4150 offers low noise measurements, even for low transmittance and reflectance samples.

Collimated light beam allows accurate measurement of reflected light and scattered light.

The incident angle is important for the measurement of specular reflectance of solid samples. For focused light beam, the incident angle varies depending on the lens’s focal length, etc. Consequently, the values of simulation of design of optical thin films, such as dielectric multilayer film and prism, would differ from actual measured values. In the case of a collimated light beam, however, the incident angle is always the same with respect to the sample, leading to a highly accurate measurement of specular reflectance. Moreover, the collimated light beam is useful for the evaluation of diffusivity (haze) and the measurement of transmittance of lenses.

Supplier's Site

Technical Specifications

  Hitachi High-Tech America
Product Category Infrared Spectrometers
Product Number UH4150
Product Name UV-Visible/NIR Spectrophotometer
IR Range Near
Optical System Monochromator
Sample Type Solids
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory FT-NIR heavy oils analyzer - MB3600-HP12 - ABB Measurement & Analytics
Specs
Detector Type Other; (High-performance TE cooled InAs detector)
Sample Type Liquids
Features Cooled Detector
View Details
Handheld Infrared Oil Analyzer - Fluidscan® 1000 Series - AMETEK Spectro Scientific
Specs
Optical System Grating Optics
Detector Type Other; (Linear Detector Array)
Sample Type Liquids
View Details
Spectrometer Engine, 340, 380, 405, 450, 505, 546, 578, 630, 670, 700 nm - LE-109 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
2060 the NIR - A472060020C - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Humidity 80 %
View Details