AMETEK Spectro Scientific Handheld Infrared Oil Analyzer Fluidscan® 1000 Series

Description
This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes Compressors Hydraulic systems Turbines Transmissions Diesel engines Highlights The FluidScan®1100 provides direct quantitative measurement of a lubricant’s condition and plays an important role in Machine Condition Monitoring (MCM) for proactive and predictive maintenance in Reliability Management programs. It determines when oil needs to be serviced due to degradation of the oil chemistry or contamination by other fluids such as water or the wrong oil. ASTM Compliance ASTM D7889 Compliant- “Standard Test Method for Field Determination of In-service Fluid Properties Using IR Spectroscopy” High correlation to KF water, TAN and TBN laboratory tests Reproducibility and repeatability comparable to benchtop FTIR method ASTM E2412 Data analysis compliant to ASTM E1655 Easy to use Needs just one drop of oil and one minute to test No solvents required to clean Color coded alarm levels Simplify work flow with route-based oil analysis Eliminate mislabeled samples and long response times from labs Generate sampling routes for walkaround oil analysis using AMS OilViewTM software. Achieve high levels of data integrity with seamless upload of data into OilViewTM Comprehensive Fluid Library The 1100 is available with over 500 fluids in the on-board Oil Library for immediate, out-of the-box operation, and additional oils can be added to the oil library by the end-user Results for critical properties such as TAN, Oxidation and water contamination for industrial lubricants and TBN, water, oxidation, nitration, sulfation, glycol and soot for engine oils. Fluid Manager desktop application provides: Report capability Device synchronization Data backup Asset Manager database
Request a Quote Datasheet
Description
This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes Compressors Hydraulic systems Turbines Transmissions Diesel engines Highlights The FluidScan®1100 provides direct quantitative measurement of a lubricant’s condition and plays an important role in Machine Condition Monitoring (MCM) for proactive and predictive maintenance in Reliability Management programs. It determines when oil needs to be serviced due to degradation of the oil chemistry or contamination by other fluids such as water or the wrong oil. ASTM Compliance ASTM D7889 Compliant- “Standard Test Method for Field Determination of In-service Fluid Properties Using IR Spectroscopy” High correlation to KF water, TAN and TBN laboratory tests Reproducibility and repeatability comparable to benchtop FTIR method ASTM E2412 Data analysis compliant to ASTM E1655 Easy to use Needs just one drop of oil and one minute to test No solvents required to clean Color coded alarm levels Simplify work flow with route-based oil analysis Eliminate mislabeled samples and long response times from labs Generate sampling routes for walkaround oil analysis using AMS OilViewTM software. Achieve high levels of data integrity with seamless upload of data into OilViewTM Comprehensive Fluid Library The 1100 is available with over 500 fluids in the on-board Oil Library for immediate, out-of the-box operation, and additional oils can be added to the oil library by the end-user Results for critical properties such as TAN, Oxidation and water contamination for industrial lubricants and TBN, water, oxidation, nitration, sulfation, glycol and soot for engine oils. Fluid Manager desktop application provides: Report capability Device synchronization Data backup Asset Manager database
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Infrared Oil Analyzer - Fluidscan® 1000 Series - AMETEK Spectro Scientific
Chelmsford, MA, United States
Handheld Infrared Oil Analyzer
Fluidscan® 1000 Series
Handheld Infrared Oil Analyzer Fluidscan® 1000 Series
This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes Compressors Hydraulic systems Turbines Transmissions Diesel engines Highlights The FluidScan®1100 provides direct quantitative measurement of a lubricant’s condition and plays an important role in Machine Condition Monitoring (MCM) for proactive and predictive maintenance in Reliability Management programs. It determines when oil needs to be serviced due to degradation of the oil chemistry or contamination by other fluids such as water or the wrong oil. ASTM Compliance ASTM D7889 Compliant- “Standard Test Method for Field Determination of In-service Fluid Properties Using IR Spectroscopy” High correlation to KF water, TAN and TBN laboratory tests Reproducibility and repeatability comparable to benchtop FTIR method ASTM E2412 Data analysis compliant to ASTM E1655 Easy to use Needs just one drop of oil and one minute to test No solvents required to clean Color coded alarm levels Simplify work flow with route-based oil analysis Eliminate mislabeled samples and long response times from labs Generate sampling routes for walkaround oil analysis using AMS OilViewTM software. Achieve high levels of data integrity with seamless upload of data into OilViewTM Comprehensive Fluid Library The 1100 is available with over 500 fluids in the on-board Oil Library for immediate, out-of the-box operation, and additional oils can be added to the oil library by the end-user Results for critical properties such as TAN, Oxidation and water contamination for industrial lubricants and TBN, water, oxidation, nitration, sulfation, glycol and soot for engine oils. Fluid Manager desktop application provides: Report capability Device synchronization Data backup Asset Manager database

This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN.
Applications include mineral and synthetic oils used in machinery components:

  • Gear boxes
  • Compressors
  • Hydraulic systems
  • Turbines
  • Transmissions
  • Diesel engines

Highlights

The FluidScan®1100 provides direct quantitative measurement of a lubricant’s condition and plays an important role in Machine Condition Monitoring (MCM) for proactive and predictive maintenance in Reliability Management programs. It determines when oil needs to be serviced due to degradation of the oil chemistry or contamination by other fluids such as water or the wrong oil.

ASTM Compliance

  • ASTM D7889 Compliant- “Standard Test Method for Field Determination of In-service Fluid Properties Using IR Spectroscopy”
  • High correlation to KF water, TAN and TBN laboratory tests
  • Reproducibility and repeatability comparable to benchtop FTIR method ASTM E2412
  • Data analysis compliant to ASTM E1655

Easy to use

  • Needs just one drop of oil and one minute to test
  • No solvents required to clean
  • Color coded alarm levels

Simplify work flow with route-based oil analysis

  • Eliminate mislabeled samples and long response times from labs
  • Generate sampling routes for walkaround oil analysis using AMS OilViewTM software.
  • Achieve high levels of data integrity with seamless upload of data into OilViewTM

Comprehensive Fluid Library

  • The 1100 is available with over 500 fluids in the on-board Oil Library for immediate, out-of the-box operation, and additional oils can be added to the oil library by the end-user
  • Results for critical properties such as TAN, Oxidation and water contamination for industrial lubricants and TBN, water, oxidation, nitration, sulfation, glycol and soot for engine oils.

Fluid Manager desktop application provides:

  • Report capability
  • Device synchronization
  • Data backup
  • Asset Manager database
Supplier's Site Datasheet

Technical Specifications

  AMETEK Spectro Scientific
Product Category Infrared Spectrometers
Product Number Fluidscan® 1000 Series
Product Name Handheld Infrared Oil Analyzer
Optical System Grating Optics
Detector Type Other; (Linear Detector Array)
Sample Type Liquids
Display Video
Features Portable; Data Storage
Unlock Full Specs
to access all available technical data

Similar Products

Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Optical System Filter System
Detector Type Other; (SDD Detector)
Sample Type Liquids
View Details