The MB3600-HP12 is a bench-top FT-NIR spectrometer designed for rapid analysis of heavy hydrocarbons in R&D and QA/QC applications. It features a pre-configured desktop PC, a TE-cooled InAs detector, and the full HorizonMB Pro, QA, and Quantify software suite. The analyzer includes the ACC3-3020 electrically heated sample cell with pathlength options of 0.2 mm, 0.5 mm, 2 mm, or 5 mm, and operates with a spectral range of 3,750 to 10,000 cm⁻¹. The cell supports operating pressures up to 100 barg and temperatures from 25 to 80 °C. Optional accessories include a heated sample pump, a high-pressure sample panel, and a Mid-IR version available on special request. The instrument is designed for maintenance-free operation with a 10-year source module lifespan and a 20-year laser metrology module lifespan, requiring no purging due to non-hygroscopic optics.
The MB3600-HP12 is a maintenance-free bench-top analyser enabling fast determination (less than 2 minutes measurement time) of several quality properties in heavy hydrocarbons. It is equipped with a variety of sample cell and sample introduction options to facilitate easy measurement of heavy samples.
It is intended for use by refinery quality control, R&D and plant laboratories for method development for crude oil assay and crude blending applications, heavy oil upgrader unit feeds such as FCC & HCK units, as well as in the QA laboratories associated with crude oil and marine fuel oil movements and shipping.
This analyzer comes with the complete Horizon MB suite of ABB laboratory FT-NIR software so it is fully enabled and ready for sample measurement, method development and calibration modelling.
Benefits
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Infrared Spectrometers |
| Product Number | MB3600-HP12 |
| Product Name | Laboratory FT-NIR heavy oils analyzer |
| Detector Type | Other; (High-performance TE cooled InAs detector) |