What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal.
It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.
At a glance:
4–20mA DC input
4–20mA DC output (loop powered)
Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals
No fuss installation No DIP switches, no calibration, simple wiring
High accuracy – better than 0.05%!
Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
Compact 0.5" case
Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise:
No more signal cross talk
No more ground loops
DC/AC common mode voltage rejection
Over range protection
What it does:
This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal.
It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.
At a glance:
- 4–20mA DC input
- 4–20mA DC output (loop powered)
- Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals
- No fuss installation No DIP switches, no calibration, simple wiring
- High accuracy – better than 0.05%!
- Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
- Compact 0.5" case
Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With isolation up to 2.5kV, your control system will be protected from transients and noise:
- No more signal cross talk
- No more ground loops
- DC/AC common mode voltage rejection
- Over range protection