OTEK Corporation Process Data Logger Model PDL

Description
OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology (ARM7 Microprocessors, ASICS & DSP) and backed by Otek's over 35 year expertise, patents and exclusive lifetime warranty. Applications: High volume/capacity/long term life test and failure analysis of semiconductor burn-in ovens or other multisignal monitor/control & data logging. Since the PDL has universal volts/mA DC inputs, any sensor/transducer can be easily interfaced to it. The modular construction of the PDL lends itself to many economical custom variations. Contact Otek for your requirements. 1. THE DISPLAY: 5 color coded "assignable" displays to allow monitoring of any variable. At the push of a button (or Serial command) the operator can recall "Hidden" parameters related to the inputs (i.e. temperature, current, voltage). The PDL will revert to programmed permanent parameter after 10 seconds to allow for manual data logging or pro?le analysis 2. THE MEMORY: (16GB NVM). The memory card is removable (rear) and the PDL can address up to 16 GBType: SDHC up to 16 GB.
Description
OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology (ARM7 Microprocessors, ASICS & DSP) and backed by Otek's over 35 year expertise, patents and exclusive lifetime warranty. Applications: High volume/capacity/long term life test and failure analysis of semiconductor burn-in ovens or other multisignal monitor/control & data logging. Since the PDL has universal volts/mA DC inputs, any sensor/transducer can be easily interfaced to it. The modular construction of the PDL lends itself to many economical custom variations. Contact Otek for your requirements. 1. THE DISPLAY: 5 color coded "assignable" displays to allow monitoring of any variable. At the push of a button (or Serial command) the operator can recall "Hidden" parameters related to the inputs (i.e. temperature, current, voltage). The PDL will revert to programmed permanent parameter after 10 seconds to allow for manual data logging or pro?le analysis 2. THE MEMORY: (16GB NVM). The memory card is removable (rear) and the PDL can address up to 16 GBType: SDHC up to 16 GB.

Suppliers

Company
Product
Description
Supplier Links
Process Data Logger - Model PDL - OTEK Corporation
Tucson, AZ, USA
Process Data Logger
Model PDL
Process Data Logger Model PDL
OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology (ARM7 Microprocessors, ASICS & DSP) and backed by Otek's over 35 year expertise, patents and exclusive lifetime warranty. Applications: High volume/capacity/long term life test and failure analysis of semiconductor burn-in ovens or other multisignal monitor/control & data logging. Since the PDL has universal volts/mA DC inputs, any sensor/transducer can be easily interfaced to it. The modular construction of the PDL lends itself to many economical custom variations. Contact Otek for your requirements. 1. THE DISPLAY: 5 color coded "assignable" displays to allow monitoring of any variable. At the push of a button (or Serial command) the operator can recall "Hidden" parameters related to the inputs (i.e. temperature, current, voltage). The PDL will revert to programmed permanent parameter after 10 seconds to allow for manual data logging or pro?le analysis 2. THE MEMORY: (16GB NVM). The memory card is removable (rear) and the PDL can address up to 16 GBType: SDHC up to 16 GB.

OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications.

The PDL is loaded with the latest technology (ARM7 Microprocessors, ASICS & DSP) and backed by Otek's over 35 year expertise, patents and exclusive lifetime warranty. Applications: High volume/capacity/long term life test and failure analysis of semiconductor burn-in ovens or other multisignal monitor/control & data logging. Since the PDL has universal volts/mA DC inputs, any sensor/transducer can be easily interfaced to it. The modular construction of the PDL lends itself to many economical custom variations. Contact Otek for your requirements. 1. THE DISPLAY: 5 color coded "assignable" displays to allow monitoring of any variable. At the push of a button (or Serial command) the operator can recall "Hidden" parameters related to the inputs (i.e. temperature, current, voltage). The PDL will revert to programmed permanent parameter after 10 seconds to allow for manual data logging or pro?le analysis 2. THE MEMORY: (16GB NVM). The memory card is removable (rear) and the PDL can address up to 16 GBType: SDHC up to 16 GB.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Data Acquisition
Product Number Model PDL
Product Name Process Data Logger
Data Acquisition Datalogger
Form Factor Modular Bay or Slot System
User Interface None
Host Connection RS232/422/485; USB; Ethernet
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers