Dataforth Corporation Analog Input Module; mA, Differential, 8-ch MAQ20-IDN

Description
MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity. Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels. Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s. Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.
Request a Quote
Description
MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity. Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels. Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s. Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MAQ20-IDN is an 8-channel differential input analog module designed for precise measurement of 0-20mA and 4-20mA current signals in industrial and test applications. Each channel is individually configurable for range, alarm limits, and averaging, with hardware low-pass filtering to reject 50Hz and 60Hz line frequencies. Input-to-bus isolation is 1500Vrms, and each channel is protected against continuous 240Vrms overload. The module supports selective channel enabling to increase scan rate, with a maximum scan rate of 200 channels per second. It features a pluggable terminal block with shield termination positions and operates within a temperature range of -40°C to +85°C. Dimensions are 114.6mm x 15.3mm x 82.8mm. The module is Heavy Industrial CE compliant and certified for Class I, Division 2, Groups A, B, C, D hazardous locations under UL/cUL File E232858.

Datasheet Summary
Powered by GS/AI

MAQ20-IDN is an 8-channel differential input analog module designed for precise measurement of 0-20mA and 4-20mA current signals in industrial and test applications. Each channel is individually configurable for range, alarm limits, and averaging, with hardware low-pass filtering to reject 50Hz and 60Hz line frequencies. Input-to-bus isolation is 1500Vrms, and each channel is protected against continuous 240Vrms overload. The module supports selective channel enabling to increase scan rate, with a maximum scan rate of 200 channels per second. It features a pluggable terminal block with shield termination positions and operates within a temperature range of -40°C to +85°C. Dimensions are 114.6mm x 15.3mm x 82.8mm. The module is Heavy Industrial CE compliant and certified for Class I, Division 2, Groups A, B, C, D hazardous locations under UL/cUL File E232858.

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module; mA, Differential, 8-ch - MAQ20-IDN - Dataforth Corporation
Tucson, AZ, USA
Analog Input Module; mA, Differential, 8-ch
MAQ20-IDN
Analog Input Module; mA, Differential, 8-ch MAQ20-IDN
MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity. Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels. Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s. Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.

MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields.
Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity.
Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels.
Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s.
Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation.

Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number MAQ20-IDN
Product Name Analog Input Module; mA, Differential, 8-ch
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
Agency Approval Heavy Industrial CE, ATEX Pending UL/CUL Class I, Division 2, Groups A, B, C, D Pending
Unlock Full Specs
to access all available technical data

Similar Products

DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner - DSCA34-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Excitation Current
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37S - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
DSCA30/31 Analog Voltage Input Signal Conditioner, Narrow Bandwidth - DSCA30/31-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details
8B47 Linearized Thermocouple Input Modules - 8B47T-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details