PB/PM Series is a product line of panel meters including bargraph and/or digital displays. A variety of input types are available, including 2-wire analog input (transmitter power supply included as standard). These panel meters are cost-effective, packed full of features and easy to install and setup.
PM Display Scaling Meter
PB/PM series panel meters include bargraph and/or digital display units. Using microprocessor based electronics, modular design concepts, advanced digital calibration and switching power supply technology the PB/PM panel meters are available with a wide range of input types. For 2-wire loop powered analog inputs the PB/PM units provide the necessary transmitter power supply built-in to the panel meters. Single or dual input, the PB/PM panel meters are full-featured, easy to read and install. Options include up to 8 relay outputs, retransmission analog output, RS485 MODBUS serial link and a 20-point non-linear tank volume conversion function. Sizes include 3/16 and 1/8 DIN. The PB/PM panel meters are high value and packed full of great features! 。Bargraph and/or digital displays
。Single or dual channel
。Transmitter power supply for 2-wire loop powered input
。Variety of input types
。Non-linear tank volume calculation, retransmission output and relay outputs available
。Horizontal or vertical orientation
USE
。Display measured process variables such as temperature, level, flow and pressure using Aplus Finetek or
any brand of sensors
。Provide retransmission of measured variable via analog output
。Provide alarm and control output with up to 8 relay outputs
INDUSTRY
。Water/wastewater
。Chemical
。Petrochemical
。Grain and agriculture
。Aggregates
。Cement
。Concrete
。Many others
| FineTek | |
|---|---|
| Product Category | Digital Bargraphs |
| Product Name | PM Display Scaling Meter |
| Outputs | Relay |