OSI Optoelectronics Multi-Element Linear Photodiode Array A2V-16

Description
Multichannel array photodetectors consist of a number of single element photodiodes laid adjacent to each other forming a one-dimensional sensing area common cathode substrate. They can perform simultaneous measurements of a moving beam or beams of many wavelengths. They feature low electrical cross talk and super high uniformity between adjacent elements allowing very high precision measurements. Arrays offer a low cost alternative when a large number of detectors are required. The detectors are optimized for either UV, visible or near IR range. Then can be either operated in photoconductive mode (reverse biased) to decrease the response time, or in photovoltaic mode (unbiased) for low drift applications. A2V-16 can be coupled to any scintillator crystal for measuring high-energy photons in the X-ray and g-ray region of the Electromagnetic spectrum. In addition, they have been mechanically designed, so that several of them can be mounted end to end to each other in applications where more than 16 elements are needed. Figure 11 in the "Photodiode Characteristics" section of this catalog provides a detailed circuit example for the arrays.
Request a Quote Datasheet
Description
Multichannel array photodetectors consist of a number of single element photodiodes laid adjacent to each other forming a one-dimensional sensing area common cathode substrate. They can perform simultaneous measurements of a moving beam or beams of many wavelengths. They feature low electrical cross talk and super high uniformity between adjacent elements allowing very high precision measurements. Arrays offer a low cost alternative when a large number of detectors are required. The detectors are optimized for either UV, visible or near IR range. Then can be either operated in photoconductive mode (reverse biased) to decrease the response time, or in photovoltaic mode (unbiased) for low drift applications. A2V-16 can be coupled to any scintillator crystal for measuring high-energy photons in the X-ray and g-ray region of the Electromagnetic spectrum. In addition, they have been mechanically designed, so that several of them can be mounted end to end to each other in applications where more than 16 elements are needed. Figure 11 in the "Photodiode Characteristics" section of this catalog provides a detailed circuit example for the arrays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Element Linear Photodiode Array - A2V-16 - OSI Optoelectronics
Hawthorne, CA, United States
Multi-Element Linear Photodiode Array
A2V-16
Multi-Element Linear Photodiode Array A2V-16
Multichannel array photodetectors consist of a number of single element photodiodes laid adjacent to each other forming a one-dimensional sensing area common cathode substrate. They can perform simultaneous measurements of a moving beam or beams of many wavelengths. They feature low electrical cross talk and super high uniformity between adjacent elements allowing very high precision measurements. Arrays offer a low cost alternative when a large number of detectors are required. The detectors are optimized for either UV, visible or near IR range. Then can be either operated in photoconductive mode (reverse biased) to decrease the response time, or in photovoltaic mode (unbiased) for low drift applications. A2V-16 can be coupled to any scintillator crystal for measuring high-energy photons in the X-ray and g-ray region of the Electromagnetic spectrum. In addition, they have been mechanically designed, so that several of them can be mounted end to end to each other in applications where more than 16 elements are needed. Figure 11 in the "Photodiode Characteristics" section of this catalog provides a detailed circuit example for the arrays.

Multichannel array photodetectors consist of a number of single element photodiodes laid adjacent to each other forming a one-dimensional sensing area common cathode substrate. They can perform simultaneous measurements of a moving beam or beams of many wavelengths. They feature low electrical cross talk and super high uniformity between adjacent elements allowing very high precision measurements. Arrays offer a low cost alternative when a large number of detectors are required. The detectors are optimized for either UV, visible or near IR range. Then can be either operated in photoconductive mode (reverse biased) to decrease the response time, or in photovoltaic mode (unbiased) for low drift applications. A2V-16 can be coupled to any scintillator crystal for measuring high-energy photons in the X-ray and g-ray region of the Electromagnetic spectrum. In addition, they have been mechanically designed, so that several of them can be mounted end to end to each other in applications where more than 16 elements are needed. Figure 11 in the "Photodiode Characteristics" section of this catalog provides a detailed circuit example for the arrays.

Supplier's Site Datasheet
Photodiodes - 2640-A2V-16-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
2640-A2V-16-ND
Photodiodes 2640-A2V-16-ND
Photodiode Array - 16 Element

Photodiode Array - 16 Element

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - A2V-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
A2V-16
Sensors, Transducers - Optical Sensors - Photodiodes A2V-16
SENSOR PHOTODIODE ARRAY

SENSOR PHOTODIODE ARRAY

Supplier's Site

Technical Specifications

  OSI Optoelectronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes Photodiodes
Product Number A2V-16 2640-A2V-16-ND A2V-16
Product Name Multi-Element Linear Photodiode Array Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
Photodiode Material Silicon
Photodiode Package 53 / PCB THT; Array - 16 Element
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S14536-500 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 48 mm (1.89 inch)
Active Area Height 48 mm (1.89 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes - MTAPD-07-014 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers