Renata US Battery Products - Battery Holders, Clips, Contacts VBH2032-1

Description
Manufacturer: Renata Batteries Win Source Part Number: 1336463-VBH2032-1 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Tray Termination Style: PC Pin Standard Package: 20 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Temperature Range - Operating: -40°C ~ 85°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-VBH2032-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renata Batteries Win Source Part Number: 1336463-VBH2032-1 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Tray Termination Style: PC Pin Standard Package: 20 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Temperature Range - Operating: -40°C ~ 85°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-VBH2032-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1336463-VBH2032-1 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1336463-VBH2032-1
Battery Products - Battery Holders, Clips, Contacts 1336463-VBH2032-1
Manufacturer: Renata Batteries Win Source Part Number: 1336463-VBH2032-1 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Tray Termination Style: PC Pin Standard Package: 20 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Temperature Range - Operating: -40°C ~ 85°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-VBH2032-1 RoHS Status: ROHS3 Compliant

Manufacturer: Renata Batteries
Win Source Part Number: 1336463-VBH2032-1
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Tray
Termination Style: PC Pin
Standard Package: 20
Mounting: PCB, Through Hole
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 20.0mm
Temperature Range - Operating: -40°C ~ 85°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 2032
ECCN: 3A001
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Other Part Number: 2984-VBH2032-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1336463-VBH2032-1
Product Name Battery Products - Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
SAFEFlex GSE Batteries - FBP-1403-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details