Renata US Battery Products - Battery Holders, Clips, Contacts SMTU2032-LF.TR

Description
Win Source Part Number: 1314303-SMTU2032-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU2032-LF.TR
Request a Quote Datasheet
Description
Win Source Part Number: 1314303-SMTU2032-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU2032-LF.TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1314303-SMTU2032-LF.TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1314303-SMTU2032-LF.TR
Battery Products - Battery Holders, Clips, Contacts 1314303-SMTU2032-LF.TR
Win Source Part Number: 1314303-SMTU2032-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU2032-LF.TR

Win Source Part Number: 1314303-SMTU2032-LF.TR
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: SMD (SMT) Tab
Package: Tape & Reel (TR)
Standard Package: 500
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 20.0mm
Mounting Type: PCB, Surface Mount
Temperature Range - Operating: -40°C ~ 100°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 2032
ECCN: 3A001
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Renata Batteries
Other Names: 2984-SMTU2032-LF.TR

Buy Now Datasheet
Battery Holders, Clips, Contacts - SMTU2032-LF.TR - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
SMTU2032-LF.TR
Battery Holders, Clips, Contacts SMTU2032-LF.TR
BATT HOLDER COIN 20MM 1 CELL SMD

BATT HOLDER COIN 20MM 1 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1314303-SMTU2032-LF.TR SMTU2032-LF.TR
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
Speciality Size Batteries - 276292 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 7.2 volts
Capacity 2 ampere-hr
View Details