Micro Crystal AG Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal RV-3029-C2-TB-QA-OPT.B

Description
RTC, I2C, RV-3029, 30PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Datasheet
Description
RTC, I2C, RV-3029, 30PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal
09X0505
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal 09X0505
RTC, I2C, RV-3029, 30PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; RoHS Compliant: Yes

RTC, I2C, RV-3029, 30PPM, 10SON; Date Format:YYYY:MM:DD:Hr:Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 09X0505
Product Name Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal
Device Type RTC; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 5991ZQ-QS5991-2JRC - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers