OSA Opto Light GmbH Led, Red, 1.5Mm, 1.4Cd, 624Nm; Led Color Osa Opto Light OLS 330 MSD

Description
LED, RED, 1.5MM, 1.4CD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:1.4cd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.5MM, 1.4CD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:1.4cd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.5Mm, 1.4Cd, 624Nm; Led Color Osa Opto Light - 15P2290 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm, 1.4Cd, 624Nm; Led Color Osa Opto Light
15P2290
Led, Red, 1.5Mm, 1.4Cd, 624Nm; Led Color Osa Opto Light 15P2290
LED, RED, 1.5MM, 1.4CD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:1.4cd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 1.5MM, 1.4CD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:1.4cd; Viewing Angle:40°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15P2290
Product Name Led, Red, 1.5Mm, 1.4Cd, 624Nm; Led Color Osa Opto Light
LED Package: 1.5mm
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 32 degrees
View Details
2 suppliers