LED, 1.6mm x 2mm, Green, Red, R 2mcd, G 1.2mcd, R 1.8V, G 1.9V, R 2mA, G 2mA RoHS Compliant: Yes
LED, 1206, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.6mm x 2mm; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:R 2mA, G 2mA; Luminous Intensity / Color:R 2mcd, G 1.2mcd; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 54X5427 | 15P2285 |
| Product Name | Led, 1.6Mm X 2Mm, Green, Red, R 2Mcd, G 1.2Mcd, R 1.8V, G 1.9V, R 2Ma, G 2Ma Rohs Compliant Osa Opto Light | Led, 1206, Red/green; Led Color Osa Opto Light |
| LED Package: | 1.6mm x 2mm |