OROS Stand-Alone Recorder

Description
D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. Main Features 100% PC or PDA free Secured data recording Bright LCD and large buttons Compatible with CAN, Xpod, universal inputs Removable storage disks (HDD or SSD) PC-free operations with D-rec recording D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. The unique front-panel with its bright LCD and accessible buttons offers freedom of direct set up, without a PC or PDA. It is easy to select inputs, modify front-end settings (coupling, range, etc...) or change the bandwidths. Up to 12 user-defined recording configurations can be saved in the instrument. They can be loaded either from the control panel or automatically (routed acquisition). Personal removable disk Personal data storage: keep your data with you while sharing the instrument with your colleagues High performances: reinforced (SSD available), large capacity (60 GB), high throughput (40 channels @ 40 kHz) Direct post-analysis on your PC with USB
Description
D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. Main Features 100% PC or PDA free Secured data recording Bright LCD and large buttons Compatible with CAN, Xpod, universal inputs Removable storage disks (HDD or SSD) PC-free operations with D-rec recording D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. The unique front-panel with its bright LCD and accessible buttons offers freedom of direct set up, without a PC or PDA. It is easy to select inputs, modify front-end settings (coupling, range, etc...) or change the bandwidths. Up to 12 user-defined recording configurations can be saved in the instrument. They can be loaded either from the control panel or automatically (routed acquisition). Personal removable disk Personal data storage: keep your data with you while sharing the instrument with your colleagues High performances: reinforced (SSD available), large capacity (60 GB), high throughput (40 channels @ 40 kHz) Direct post-analysis on your PC with USB

Suppliers

Company
Product
Description
Supplier Links
Stand-Alone Recorder -  - OROS
Dulles, VA, USA
Stand-Alone Recorder
Stand-Alone Recorder
D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. Main Features 100% PC or PDA free Secured data recording Bright LCD and large buttons Compatible with CAN, Xpod, universal inputs Removable storage disks (HDD or SSD) PC-free operations with D-rec recording D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. The unique front-panel with its bright LCD and accessible buttons offers freedom of direct set up, without a PC or PDA. It is easy to select inputs, modify front-end settings (coupling, range, etc...) or change the bandwidths. Up to 12 user-defined recording configurations can be saved in the instrument. They can be loaded either from the control panel or automatically (routed acquisition). Personal removable disk Personal data storage: keep your data with you while sharing the instrument with your colleagues High performances: reinforced (SSD available), large capacity (60 GB), high throughput (40 channels @ 40 kHz) Direct post-analysis on your PC with USB

D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders.

Main Features

  1. 100% PC or PDA free
  2. Secured data recording
  3. Bright LCD and large buttons
  4. Compatible with CAN, Xpod, universal inputs
  5. Removable storage disks (HDD or SSD)

PC-free operations with D-rec recording

D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. The unique front-panel with its bright LCD and accessible buttons offers freedom of direct set up, without a PC or PDA. It is easy to select inputs, modify front-end settings (coupling, range, etc...) or change the bandwidths. Up to 12 user-defined recording configurations can be saved in the instrument. They can be loaded either from the control panel or automatically (routed acquisition).

Personal removable disk

  1. Personal data storage: keep your data with you while sharing the instrument with your colleagues
  2. High performances: reinforced (SSD available), large capacity (60 GB), high throughput (40 channels @ 40 kHz)
  3. Direct post-analysis on your PC with USB
Supplier's Site

Technical Specifications

  OROS
Product Category Data Acquisition
Product Name Stand-Alone Recorder
Data Acquisition Datalogger
User Interface Front Panel; Touch Screen
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Isolated True RMS Input Modules - 8B-33-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Air Velocity / Temperature Data Logger - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
EL1904 | EtherCAT Terminal, 4-channel digital input, 24 V DC, TwinSAFE -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details