Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
ODG (ORIGIN DATA GLOBAL)
THCV231 -- SERIALIZERS, DESERIALIZERS
ODG (Origin Data Global)
Serializers, Deserializers
THCV231
Description
1LANE LVCMOS_V-BY-ONEHS 32QFN
ODG (Origin Data Global)
Done
Description
1LANE LVCMOS_V-BY-ONEHS 32QFN
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
THCV231
Serializers, Deserializers
THCV231
1LANE LVCMOS_V-BY-ONEHS 32QFN
1LANE LVCMOS_V-BY-ONEHS 32QFN
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Interfaces
Product Number
THCV231
Product Name
Serializers, Deserializers
Supply Voltage
Other; 1.7V ~ 3.6V
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5358CLWTR-T
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6
suppliers
Nexperia B.V.
74ABT126D,602
Specs
Device Type
Line / Bus Driver
Features
RoHS
Package Type
SO14
View Details
WAGO
Human Machine Interface (HMI)
762-5306/8000-002
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Finder S.p.A. con unico socio
Type 38.21 - Timed interface modules - EMR & SSR
382102400060
Specs
Device Type
Sensor Interface
View Details