ODG (Origin Data Global) Microphones S08OB383-031

Description
Omni-directional -38dB 300次 62dB SMD-6P,3x3.8mm MEMS Microphones ROHS
Description
Omni-directional -38dB 300次 62dB SMD-6P,3x3.8mm MEMS Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones - S08OB383-031 - ODG (Origin Data Global)
Shenzhen, China
Microphones
S08OB383-031
Microphones S08OB383-031
Omni-directional -38dB 300次 62dB SMD-6P,3x3.8mm MEMS Microphones ROHS

Omni-directional -38dB 300次 62dB SMD-6P,3x3.8mm MEMS Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number S08OB383-031
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
Function Audio
SN Ratio 68 dB
Features RoHS; Digital
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Microphones - EA-21986-000 - 766666-EA-21986-000 - Win Source Electronics
Specs
Frequency Response 100 to 5000 Hz
Impedance 3500 ohms
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details