Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
ODG (ORIGIN DATA GLOBAL)
NSMD150/16 -- FUSES
ODG (Origin Data Global)
Fuses
NSMD150/16
Description
16V 1.5A 100A 3A 1206 Resettable Fuses ROHS
ODG (Origin Data Global)
Done
Description
16V 1.5A 100A 3A 1206 Resettable Fuses ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Fuses
NSMD150/16
Fuses
NSMD150/16
16V 1.5A 100A 3A 1206 Resettable Fuses ROHS
16V 1.5A 100A 3A 1206 Resettable Fuses ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Fuses
Product Number
NSMD150/16
Product Name
Fuses
Approvals / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF155
Specs
Fuse Type
Miniature; Automotive
Rated Voltage
58 volts
Rated Current
500 amps
View Details
WAGO
Fuse
282-451
Specs
Rated Voltage
250 volts
Rated Current
6.3 amps
View Details
3
suppliers
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-12
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4
suppliers
Allen-Bradley / Rockwell Automation
PowerFlex 750 Kit, MD, IB Fuse Kit 4L
SK-RM-IBFH4-FUSE4L-F12
View Details