ODG (Origin Data Global) Antennas LXC5QL2520240726001

Description
Antennas
Description
Antennas

Suppliers

Company
Product
Description
Supplier Links
Antennas

Antennas

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number LXC5QL2520240726001
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL1-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers