ODG (Origin Data Global) RF Filters LX504I

Description
10MHz~40MHz DFN-8L EMI/RFI Filters (LC, RC Networks) ROHS
Description
10MHz~40MHz DFN-8L EMI/RFI Filters (LC, RC Networks) ROHS

Suppliers

Company
Product
Description
Supplier Links
RF Filters - LX504I - ODG (Origin Data Global)
Shenzhen, China
RF Filters
LX504I
RF Filters LX504I
10MHz~40MHz DFN-8L EMI/RFI Filters (LC, RC Networks) ROHS

10MHz~40MHz DFN-8L EMI/RFI Filters (LC, RC Networks) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters
Product Number LX504I
Product Name RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
Passive GaAs MMIC 4 - 6 GHz Bandpass Filter - MFBP-00095PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4010 to 6050 MHz
View Details
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ1907 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details