ODG (Origin Data Global) Microphones LMD4020T261-OC3

Description
Omni-directional -26dB 64dB SMD-6P,4x2mm MEMS Microphones ROHS
Description
Omni-directional -26dB 64dB SMD-6P,4x2mm MEMS Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones LMD4020T261-OC3
Omni-directional -26dB 64dB SMD-6P,4x2mm MEMS Microphones ROHS

Omni-directional -26dB 64dB SMD-6P,4x2mm MEMS Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number LMD4020T261-OC3
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
View Details
Microphones - SPM0404HE5H-PB-6 - 804792-SPM0404HE5H-PB-6 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
Impedance 200 ohms
View Details
2 suppliers
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details