Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D130A IM67D130A

Description
XENSIV™ - IM67D130A high performance digital MEMS microphone for automotive applications qualified according to automotive standard, AEC-Q103-003 High SNR & low THD lead to improved speech intelligibility, thus best fit for hands free, voice recognition, in-cabin-comm. Close sensitivity & phase matching are perfect for beamforming arrays. High Acoustic-Overload-Po int & enlarged operating temp. range allow flexible placement in-/outside of vehicles. Ext. availability matches typical vehicle life cycles enabling Tier 1 & OEMS a long term strategy with platform dev. & cost savings in qual. Summary of Features High dynamic range of 103 dB Signal to noise ratio of 67 dB(A) <1% total THD up to high SPL lev. Acoustic overload point at 130 dBSPL Temp. range TA = -40°C to +105° C Digital PDM output Automotive qualfied AEC-Q103-003 Benefits Very fast analog to digital conversion Best ANC performance Enlarged operating temperature Flat frequency response Low frequency roll-off Extended availability Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit Applications Automotive head unit Automotive telematics control unit (TCU) High-performance cockpit controller Industrial automation In-vehicle infotainment (IVI) & HMI Designers who used this product also designed with BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
Request a Quote Datasheet
Description
XENSIV™ - IM67D130A high performance digital MEMS microphone for automotive applications qualified according to automotive standard, AEC-Q103-003 High SNR & low THD lead to improved speech intelligibility, thus best fit for hands free, voice recognition, in-cabin-comm. Close sensitivity & phase matching are perfect for beamforming arrays. High Acoustic-Overload-Po int & enlarged operating temp. range allow flexible placement in-/outside of vehicles. Ext. availability matches typical vehicle life cycles enabling Tier 1 & OEMS a long term strategy with platform dev. & cost savings in qual. Summary of Features High dynamic range of 103 dB Signal to noise ratio of 67 dB(A) <1% total THD up to high SPL lev. Acoustic overload point at 130 dBSPL Temp. range TA = -40°C to +105° C Digital PDM output Automotive qualfied AEC-Q103-003 Benefits Very fast analog to digital conversion Best ANC performance Enlarged operating temperature Flat frequency response Low frequency roll-off Extended availability Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit Applications Automotive head unit Automotive telematics control unit (TCU) High-performance cockpit controller Industrial automation In-vehicle infotainment (IVI) & HMI Designers who used this product also designed with BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D130A - IM67D130A - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D130A
IM67D130A
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D130A IM67D130A
XENSIV™ - IM67D130A high performance digital MEMS microphone for automotive applications qualified according to automotive standard, AEC-Q103-003 High SNR & low THD lead to improved speech intelligibility, thus best fit for hands free, voice recognition, in-cabin-comm. Close sensitivity & phase matching are perfect for beamforming arrays. High Acoustic-Overload-Po int & enlarged operating temp. range allow flexible placement in-/outside of vehicles. Ext. availability matches typical vehicle life cycles enabling Tier 1 & OEMS a long term strategy with platform dev. & cost savings in qual. Summary of Features High dynamic range of 103 dB Signal to noise ratio of 67 dB(A) <1% total THD up to high SPL lev. Acoustic overload point at 130 dBSPL Temp. range TA = -40°C to +105° C Digital PDM output Automotive qualfied AEC-Q103-003 Benefits Very fast analog to digital conversion Best ANC performance Enlarged operating temperature Flat frequency response Low frequency roll-off Extended availability Close sensitivity matching Close phase matching Clear speech up to high SPL levels Potential Applications High Performance Cockpit Computer Telematics control unit Automotive Head Unit Applications Automotive head unit Automotive telematics control unit (TCU) High-performance cockpit controller Industrial automation In-vehicle infotainment (IVI) & HMI Designers who used this product also designed with BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch

XENSIV™ - IM67D130A high performance digital MEMS microphone for automotive applications qualified according to automotive standard, AEC-Q103-003

High SNR & low THD lead to improved speech intelligibility, thus best fit for hands free, voice recognition, in-cabin-comm. Close sensitivity & phase matching are perfect for beamforming arrays. High Acoustic-Overload-Point & enlarged operating temp. range allow flexible placement in-/outside of vehicles.
Ext. availability matches typical vehicle life cycles enabling Tier 1 & OEMS a long term strategy with platform dev. & cost savings in qual.


Summary of Features

  • High dynamic range of 103 dB
  • Signal to noise ratio of 67 dB(A)
  • <1% total THD up to high SPL lev.
  • Acoustic overload point at 130 dBSPL
  • Temp. range TA = -40°C to +105° C
  • Digital PDM output
  • Automotive qualfied AEC-Q103-003

Benefits

  • Very fast analog to digital conversion
  • Best ANC performance
  • Enlarged operating temperature
  • Flat frequency response
  • Low frequency roll-off
  • Extended availability
  • Close sensitivity matching
  • Close phase matching
  • Clear speech up to high SPL levels

Potential Applications

  • High Performance Cockpit Computer
  • Telematics control unit
  • Automotive Head Unit

Applications

  • Automotive head unit
  • Automotive telematics control unit (TCU)
  • High-performance cockpit controller
  • Industrial automation
  • In-vehicle infotainment (IVI) & HMI

Designers who used this product also designed with


  • BTS71033-6ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71033-6ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71033-6ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microphone Chips
Product Number IM67D130A
Product Name Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D130A
SN Ratio 67 dB
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 70 dB
Features RoHS; Digital
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details