KLJ-01326R16W5MW -- SPEAKERS
ODG (Origin Data Global)
Speakers
KLJ-01326R16W5mW
Description
Speakers ROHS
Description
Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
KLJ-01326R16W5mW |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Nominal Power
100 watts
Impedance
8 ohms
Sensitivity
85 dB
View Details