KLJ-01304T-08R07W -- SPEAKERS
ODG (Origin Data Global)
Speakers
KLJ-01304T-08R07W
Description
SMD Speakers ROHS
Description
SMD Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
KLJ-01304T-08R07W |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
98 dB
Impedance
8 ohms
Size
5.12 inch (130 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
124 dB
Size
13.90 inch (353 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details