ODG (Origin Data Global) Antennas HYCW-TXT281514AD

Description
SMD AntennaShrapnel
Description
SMD AntennaShrapnel

Suppliers

Company
Product
Description
Supplier Links
SMD AntennaShrapnel

SMD AntennaShrapnel

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number HYCW-TXT281514AD
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers