ODG (Origin Data Global) Antennas HYCW-TXT281511A

Description
SMD AntennaShrapnel
Description
SMD AntennaShrapnel

Suppliers

Company
Product
Description
Supplier Links
SMD AntennaShrapnel

SMD AntennaShrapnel

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number HYCW-TXT281511A
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
5G 14dBi LPDA External Antenna With RG58 Cable (L-10cm) + SMA Male St. Connector - ET-5GLPDA-2WL10C-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details