ODG (Origin Data Global) Microphones HMB-O40J42-DWH1

Description
Omni-directional 2.2k次 58dB -42dB@㊣3dB SMD,D=4.6mm Microphones ROHS
Description
Omni-directional 2.2k次 58dB -42dB@㊣3dB SMD,D=4.6mm Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones HMB-O40J42-DWH1
Omni-directional 2.2k次 58dB -42dB@㊣3dB SMD,D=4.6mm Microphones ROHS

Omni-directional 2.2k次 58dB -42dB@㊣3dB SMD,D=4.6mm Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number HMB-O40J42-DWH1
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
 - SPM0404HE5H - Knowles
Specs
Sensitivity 7.94 mV/Pa (54766 mV/psi)
Impedance 200 ohms
View Details
2 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details