Knowles Microphones MB6022APC-0

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-40dB ±2dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-40dB ±2dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1043-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1043-ND
Microphones 423-1043-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-40dB ±2dB @ 94dB SPL) PC Pins

100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-40dB ±2dB @ 94dB SPL) PC Pins

Buy Now Datasheet
Audio Products - Microphones - MB6022APC-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MB6022APC-0
Audio Products - Microphones MB6022APC-0
MIC COND ANLG OMNI -40DB 0.236D

MIC COND ANLG OMNI -40DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 423-1043-ND MB6022APC-0
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Omnidirectional Microphones - CEM-OB60278-423G-XLZC01-AL-W - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details