ODG (Origin Data Global) Speakers HDK-4004BB-2P

Description
4次 460Hz 87dB@1W,1m 2W Speakers ROHS
Description
4次 460Hz 87dB@1W,1m 2W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
4次 460Hz 87dB@1W,1m 2W Speakers ROHS

4次 460Hz 87dB@1W,1m 2W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-4004BB-2P
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details