HDK-3608BB-31W -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-3608BB-31W
Description
SMD,D=36mm Speakers ROHS
Description
SMD,D=36mm Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-3608BB-31W |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
104 dB
Nominal Power
2 watts
Impedance
4 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Nominal Power
30 watts
Sensitivity
87 dB
Resonance Frequency
66 Hz
View Details
2 suppliers