HDK-3208BB-2A -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-3208BB-2A
Description
8次 2W Speakers ROHS
Description
8次 2W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-3208BB-2A |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Nominal Power
100 watts
Maximum Power
225 watts
Impedance
4 ohms
View Details
Nominal Power
70 watts
Sensitivity
87.2 dB
Resonance Frequency
43 Hz
View Details