HDK-302008CA-11W3 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-302008CA-11W3
Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-302008CA-11W3 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
85 dB
Size
1.33 inch (34 mm)
Weight
40.00 g (1.41 oz)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Nominal Power
15 watts
Impedance
8 ohms
Sensitivity
95 dB
View Details