HDK-3008BB-BOX4 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-3008BB-BOX4
Description
SMD,D=30mm Speakers ROHS
Description
SMD,D=30mm Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-3008BB-BOX4 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
89 dB
Impedance
8 ohms
Frequency Response
13000 Hz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Knowles Electronics, LLC.
Impedance
1055 ohms
Sensitivity
100 dB
Size
0.20 inch (5 mm)
View Details