ODG (Origin Data Global) Speakers HDK-241508AA-2W

Description
8次 800Hz 800mW Speakers ROHS
Description
8次 800Hz 800mW Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 800Hz 800mW Speakers ROHS

8次 800Hz 800mW Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-241508AA-2W
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - LC62WF-8A - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details