HDK-241508AA-1C -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-241508AA-1C
Description
8次 800mW Speakers ROHS
Description
8次 800mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-241508AA-1C |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
122 dB
Nominal Power
30 watts
View Details
Nominal Power
75 watts
Sensitivity
87.9 dB
Resonance Frequency
58 Hz
View Details
2 suppliers