ODG (Origin Data Global) Speakers HDK-201408EA-1C9

Description
8次 1.1kHz 92dB@0.8W,10cm 800mW Speakers ROHS
Description
8次 1.1kHz 92dB@0.8W,10cm 800mW Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 1.1kHz 92dB@0.8W,10cm 800mW Speakers ROHS

8次 1.1kHz 92dB@0.8W,10cm 800mW Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-201408EA-1C9
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details