ODG (Origin Data Global) Speakers HDK-181308ZA-2W

Description
8次 450Hz 83dB@0.1W,10cm 800mW Speakers ROHS
Description
8次 450Hz 83dB@0.1W,10cm 800mW Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 450Hz 83dB@0.1W,10cm 800mW Speakers ROHS

8次 450Hz 83dB@0.1W,10cm 800mW Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-181308ZA-2W
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker - KC62MB-8A - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 180 ohms
Sensitivity 98 dB
Size 0.20 inch (5 mm)
View Details