Knowles Electronics, LLC. EH/FEH Series Receivers

Description
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver
Description
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver

Suppliers

Company
Product
Description
Supplier Links
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
EH/FEH Series Receivers
EH/FEH Series Receivers
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver

The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument.

Features

  • 128dB SPL maximum output
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available in Class-D amplified version as ES or FES receiver
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name EH/FEH Series Receivers
Impedance 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details