HDK-1808CC-1C1 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1808CC-1C1
Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1808CC-1C1 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
124 dB
Size
18.80 inch (478 mm)
Weight
8000.00 g (282.24 oz)
View Details
Nominal Power
4 watts
Impedance
8 ohms
Sensitivity
93 dB
View Details
Knowles Electronics, LLC.
Impedance
1030 ohms
Sensitivity
101 dB
Size
0.20 inch (5 mm)
View Details