MISCO Speaker DC32S

Description
Key Features: 3.5" (87mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Felted Paper;
Datasheet
Description
Key Features: 3.5" (87mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Felted Paper;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - DC32S - MISCO
Minneapolis, MN, USA
Speaker
DC32S
Speaker DC32S
Key Features: 3.5" (87mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Felted Paper;

Key Features:

  • 3.5" (87mm), 8 Ohm
  • Voice Range, 4 Watts
  • Ferrite Magnet, Felted Paper;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number DC32S
Product Name Speaker
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - REN3F-4 - MISCO
Specs
Nominal Power 8 watts
Impedance 4 ohms
Sensitivity 84 dB
View Details