HDK-1808AA-3W6 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1808AA-3W6
Description
8次 800mW Speakers ROHS
Description
8次 800mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1808AA-3W6 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
120 dB
Nominal Power
30 watts
Size
13.90 inch (353 mm)
View Details
Mallory Sonalert Products, Inc.
SPL
78 dB
Nominal Power
0.3000 watts
Maximum Power
0.5000 watts
View Details
3 suppliers
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details