HDK-160908ZA-BOX -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-160908ZA-BOX
Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-160908ZA-BOX |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Features
Outdoor; Digital
SPL
100 dB
Sensitivity
100 dB
View Details