HDK-151108ZA-BOX2 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-151108ZA-BOX2
Description
8次 800mW Speakers ROHS
Description
8次 800mW Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-151108ZA-BOX2 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
120 dB
Size
12.25 inch (311 mm)
Weight
2200.00 g (77.62 oz)
View Details
Features
Case
Nominal Power
600 watts
Impedance
2 ohms
View Details
Nominal Power
80 watts
Sensitivity
93 dB
Resonance Frequency
644 Hz
View Details