ODG (Origin Data Global) Capacitors CA45A-B-10V-47uF-K

Description
47uF 10V 3Ω@100kHz ±10% CASE-B-3528-19(mm) Tantalum Capacitors ROHS
Description
47uF 10V 3Ω@100kHz ±10% CASE-B-3528-19(mm) Tantalum Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
47uF 10V 3Ω@100kHz ±10% CASE-B-3528-19(mm) Tantalum Capacitors ROHS

47uF 10V 3Ω@100kHz ±10% CASE-B-3528-19(mm) Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number CA45A-B-10V-47uF-K
Product Name Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details