ODG (Origin Data Global) Antennas AELF003

Description
3 3.57dBi Fiberglass Antenna Linear Polarization 10MHz 10W Antennas ROHS
Description
3 3.57dBi Fiberglass Antenna Linear Polarization 10MHz 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AELF003 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AELF003
Antennas AELF003
3 3.57dBi Fiberglass Antenna Linear Polarization 10MHz 10W Antennas ROHS

3 3.57dBi Fiberglass Antenna Linear Polarization 10MHz 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AELF003
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
Rf Antenna - 875-NN03-320 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 1560.0 to 10600.0 MHz
Technology Type Chip
View Details
4 suppliers