ODG (Origin Data Global) RF Antennas AA.162.301111

Description
RF ANT 1.6GHZ MODULE SMA ML MAG
Datasheet
Description
RF ANT 1.6GHZ MODULE SMA ML MAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas AA.162.301111
RF ANT 1.6GHZ MODULE SMA ML MAG

RF ANT 1.6GHZ MODULE SMA ML MAG

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number AA.162.301111
Product Name RF Antennas
Operating Frequency 1575 to 1610 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - 336-5496-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - NRF51822-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers