Texas Instruments CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024M

Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024M - Texas Instruments
Dallas, TX, United States
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HC4024M
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024M
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125

High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4024M - 079902-CD74HC4024M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4024M
079902-CD74HC4024M
Logic - Logic - Counters, Dividers - CD74HC4024M 079902-CD74HC4024M
Manufacturer: Texas Instruments Win Source Part Number: 079902-CD74HC4024M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079902-CD74HC4024M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-9207-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9207-5-ND
Counters, Dividers 296-9207-5-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4024M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4024M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4024M
IC BINARY COUNTER 7-BIT 14SOIC

IC BINARY COUNTER 7-BIT 14SOIC

Supplier's Site
Logic, 7-Stage Bin Rip Cntr, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8685 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 7-Stage Bin Rip Cntr, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8685
Logic, 7-Stage Bin Rip Cntr, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8685
LOGIC, 7-STAGE BIN RIP CNTR, 14SOIC; Logic Family / Base Number:74HC4024; Counter Type:Binary Ripple; Clock Frequency:35MHz; Count Maximum:7; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

LOGIC, 7-STAGE BIN RIP CNTR, 14SOIC; Logic Family / Base Number:74HC4024; Counter Type:Binary Ripple; Clock Frequency:35MHz; Count Maximum:7; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HC4024M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4024M
Counters, Dividers CD74HC4024M
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - CD74HC4024M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4024M
Logic - Counters, Dividers CD74HC4024M
IC 7-STAGE BIN RIP CNTR 14-SOIC

IC 7-STAGE BIN RIP CNTR 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4024M 079902-CD74HC4024M 296-9207-5-ND CD74HC4024M 36AJ8685 CD74HC4024M CD74HC4024M
Product Name CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter Logic - Logic - Counters, Dividers - CD74HC4024M Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic, 7-Stage Bin Rip Cntr, 14Soic; Logic Family / Base Number Texas Instruments Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 7 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS93 4-Bit Binary Counter - 7700101DA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP
Logic Family LS
View Details
4 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BNSR - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
5 suppliers